DIN EN ISO 17142
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of fatigue properties at constant amplitude (ISO 17142:2014); German and English version FprEN ISO 17142:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Advanced ceramics): | 81.060.30 |
Document History
November 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of fatigue properties at constant amplitude (ISO 17142:2014)
This International Standard specifies the conditions for the determination of properties at constantamplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic...
DIN EN ISO 17142
November 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of fatigue properties at constant amplitude (ISO 17142:2014); German and English version FprEN ISO 17142:2015
A description is not available for this item.