DIN EN 16582-3
Domestic swimming pools - Part 3: Specific requirements including safety and test methods for aboveground pools
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This part of EN 16582 specifies the specific safety and quality requirements and test methods for domestic aboveground swimming pools in addition to the general requirements of EN 16582-1 and shall be read in conjunction with it. The requirements of this standard take priority over those in EN 16582-1.
These requirements and test methods are applicable to aboveground pool structures, including their means of access.
This European Standard applies to pools with a minimum water depth of more than 400 mm.
This European Standard does not apply to:
- pools of public use covered by EN 15288-1;
- paddling pools according to EN 71-8;
- domestic or public use spas.
Document History