DIN EN 16715
Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels - Ignition delay and combustion delay determination using a constant volume combustion chamber with direct fuel injection
| Organization: | DIN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This European Standard specifies a test method for the quantitative determination of ignition and combustion delays of middle distillate fuels intended for use in compression ignition engines. The method utilizes a constant volume combustion chamber with direct fuel injection into heated, compressed synthetic air. A dynamic pressure wave is produced from the combustion of the product under test. An equation is given to calculate the derived cetane number (DCN) from the ignition and combustion delays determined from the dynamic pressure curve.
This European Standard is applicable to middle distillate fuels, fatty acid methyl esters (FAME) and blends of diesel fuels and FAME. The method is also applicable to middle distillate fuels of non-petroleum origin, oilsands based fuels, blends of fuel containing biodiesel material, diesel fuel oils containing cetane number improver additives and low-sulfur diesel fuel oils. However, users applying this standard especially to unconventional distillate fuels are warned that the relationship between derived cetane number and combustion behaviour in real engines is not yet fully understood.
This European Standard covers the ignition delay range from 2,47 ms to 4,09 ms and combustion delay from 3,71 ms to 6,74 ms (67 DCN to 39 DCN).
NOTE 1 The combustion analyser can measure shorter or longer ignition and combustion delays, but precision is not known.
NOTE 2 There is no information about how DCNs outside the 67 to 39 range compare to EN ISO 5165.
NOTE 3 For the purpose of this European Standard, the expression "% (V/V)" is used to represent the volume fraction (φ), and "% (m/m)" the mass fraction (ω).
WARNING - The use of this standard can involve hazardous materials, operations and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of users of this standard to take appropriate measures to ensure the safety and health of personnel prior to application of the standard, and fulfil statutory and regulatory requirements for this purpose.
Document History