DIN EN 16580

Windows and doors - Wetness and splash water proof door leaves - Test and classification

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2015
Status: active
Page Count: 13
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard identifies the performance characteristic that is applicable to door leaves for pedestrian doors, independent of the material, that are exposed to extended periods of wetness and/or frequent splash water.

NOTE Rain is not considered as "frequent splash water" condition.

This European Standard does not apply to:

- door leaves exposed to liquid having a pH-value lower than 5.5 or higher than 8.5;

- door frames, complete door assemblies or doorsets.

Document History

DIN EN 16580
October 1, 2015
Windows and doors - Wetness and splash water proof door leaves - Test and classification
This European Standard identifies the performance characteristic that is applicable to door leaves for pedestrian doors, independent of the material, that are exposed to extended periods of wetness...

References

Advertisement