NORSOK - M-710

Qualification of non-metallic materials and manufacturers – Polymers

active
Organization: NORSOK
Publication Date: 1 September 2014
Status: active
Page Count: 24
scope:

This NORSOK standard describes a methodology for establishing long term chemical compatibility for polymers based on an accelerated testing scheme for components wetted by production and injection hydrocarbon fluids. Further, for polymers (mainly elastomers) that can be exposed to sudden pressure drops in a gaseous environment, the standard describes a methodology for testing rapid gas decompression resistance.

The standard covers testing of material properties. Functional performance testing and low temperature properties are not covered by this standard.

The standard applies for downhole, subsea and workover systems. The standard also applies to topside valves up to and including choke valves in production systems and to high pressure gas injection systems.

This standard can be used for materials/components wetted by other fluids. Examples of such components are electrical isolation/sealing materials and sealing materials for hydraulic systems. In these cases, fluids and test scope needs to be specified by Purchaser.

This NORSOK standard supplements, but does not replace, the material requirements given in the appropriate design codes, standards and regulations.

This NORSOK standard is based on ISO 23936 -2: 2011. Additional requirements and clarifications stated in this document applies.

Annex A and B are normative.

Document History

October 30, 2019
Corrigendum AC Qualification of non-metallic materials and manufacturers - Polymers
A description is not available for this item.
M-710
September 1, 2014
Qualification of non-metallic materials and manufacturers – Polymers
This NORSOK standard describes a methodology for establishing long term chemical compatibility for polymers based on an accelerated testing scheme for components wetted by production and injection...
October 1, 2001
Qualification of non-metallic sealing materials and manufacturers
This standard defines the requirements for critical non-metallic (polymer) sealing, seat and back up materials for permanent use subsea, including well completion, X-mas trees, control systems and...

References

Advertisement