CENELEC - EN 60384-24
Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte
| Organization: | CENELEC |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Aluminium electrolytic capacitors): | 31.060.50 |
| ICS Code (Tantalum electrolytic capacitors): | 31.060.40 |
scope:
This part of IEC 60384 applies to fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic equipment.
Fixed tantalum electrolytic surface mount capacitors with solid (MnO2) electrolyte are not included but are covered by IEC 60384-3.
These capacitors are primarily intended for use in electronic equipment to be mounted directly on substrates for hybrid circuits or to printed boards.
Capacitors for special-purpose applications may need additional requirements
Document History