FORD ESB-M33J3-B2

ENAMEL, COMPLIANCE VOC, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH ESB-M33J3-B3, ETCH RESISTANT - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 9 October 2015
Status: active
Page Count: 20
scope:

The materials defined by these specifications are coatings with low volatile organic compounds (VOC) content, which consist of a pigmented high solids thermoset basecoat enamel over which is applied a clear or tinted clear high solids thermoset clearcoat in a wet-on-wet process. These materials are monobaked.

Unique tricoat colors are also included in the scope of these specifications. Tricoat colors include a pigmented high solids thermoset basecoat enamel, a second non-hiding high solids thermoset basecoat enamel followed by a clear or tinted clear high solids thermoset clearcoat.

Depending upon specific plant processing capabilities, unique tricoat colors may be applied in a wet-on-wet-on-wet process and monobaked or in a wet on bake operation. The wet on bake operation includes the application of a pigmented high solids thermoset basecoat enamel which is baked followed by the application of a non-hiding high solids thermoset basecoat and a clear or tinted clear high solids thermoset clearcoat in a normal wet on wet process.

Document History

FORD ESB-M33J3-B2
October 9, 2015
ENAMEL, COMPLIANCE VOC, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH ESB-M33J3-B3, ETCH RESISTANT - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings with low volatile organic compounds (VOC) content, which consist of a pigmented high solids thermoset basecoat enamel over which is applied...
July 22, 1996
ENAMEL, COMPLIANCE VOC, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET- ON-WET PROCESS WITH ESB- M33J3-B3, ETCH RESISTANT - EXTERIOR; ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are coatings with low volatile organic compounds (VOC) content, which consist of a pigmented high solids thermoset basecoat enamel over which is...

References

Advertisement