GMNA - 9985630

Adhesive, Promoter, Foam Tape

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 October 2015
Status: active
Page Count: 3
scope:

This specification details the properties and requirements of a solvent based adhesion promoter that is designed for use on raw reaction injection molding (RIM), and flexible paint systems used as the topcoats for RIM and/or thermoplastic olefin (TPO) fascias and bumper covers.

Material Description. The adhesion promoter is an air dry system that can be applied with a pressurized flow gun, brush or similar applicator. The product is utilized as a means to increase the short term (quick tack) adhesion of foam pressure sensitive adhesive tapes used to mount insert strips, moldings, and other components.

Symbols. Not applicable. 

Applicability. Tape-attached components bonding to RIM or flexible paint systems. 

Remarks. The application surface must be clean, dry and free of foreign matter. Contaminated surfaces should be cleaned with a dry, untreated lint-free cloth and an alcohol/water or naphtha wipe. The promoter should be applied in a thin, uniform coat on the surface to be activated. Allow for thorough drying (1 to 3 minutes) prior to applying the tape. Tape should be applied within one hour for best results.

Document History

October 1, 2023
Adhesive, Promoter, Foam Tape
This specification details the properties and requirements of a solvent based adhesion promoter that is designed for use on raw reaction injection molding (RIM), and flexible paint systems used as...
9985630
October 1, 2015
Adhesive, Promoter, Foam Tape
This specification details the properties and requirements of a solvent based adhesion promoter that is designed for use on raw reaction injection molding (RIM), and flexible paint systems used as...
November 1, 1996
Adhesive, Promoter, Foam Tape
1 SCOPE. This specification details the properties and requirements of a solvent based adhesion promoter that is designed for use on raw RIM and flexible paint systems used as the top coats for RIM...

References

Advertisement