GMNA - 9985836

Primer – PVC to Urethane Adhesive, Glass Bonding

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 October 2015
Status: active
Page Count: 3
scope:

Material Description. This specification details the requirements of a primer intended to promote adhesion of urethane adhesives sealing compounds to Polyvinyl Chloride (PVC) trim substrates. Each application must be validated prior to release. 

Symbols. ADH. 

Applicability. These primers are capable of being applied by brush, felt or sprayed, manually or with automation, and provide good wettability to the application substrates. Although not restricted to, these primers are typically used for bonding fixed automotive glass encapsulated with exterior grade PVC to painted metal vehicle openings. The primer is applied directly to the PVC substrate. 

Remarks. Users of these materials should become more familiar with the approved primer by reviewing the Material Safety Data Sheets (MSDS), process standards and MSDS documents.

Document History

October 1, 2023
Primer – PVC to Urethane Adhesive, Glass Bonding
A description is not available for this item.
9985836
October 1, 2015
Primer – PVC to Urethane Adhesive, Glass Bonding
Material Description. This specification details the requirements of a primer intended to promote adhesion of urethane adhesives sealing compounds to Polyvinyl Chloride (PVC) trim substrates. Each...
April 1, 2005
Primer – PVC to Urethane Adhesive, Glass Bonding
This specification details the requirements of a primer intended to promote adhesion of urethane adhesives 9982258, 9982270, 9982280, 9985397 and 9985684 to PVC substrates. Each application must be...
January 1, 1990
Primer - Urethane Adhesive
1 SCOPE. This specification details the requirements of a primer intended to promote adhesion of urethane adhesives 9981450, 9981745, 9985684, and 9985693 to PVC substrates. Each application must be...

References

Advertisement