ISO 17034

General requirements for the competence of reference material producers

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2016
Status: active
Page Count: 32
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This International Standard specifies general requirements for the competence and consistent operation of reference material producers.

This International Standard sets out the requirements in accordance with which reference materials are produced. It is intended to be used as part of the general quality assurance procedures of the reference material producer.

This International Standard covers the production of all reference materials, including certified reference materials.

NOTE Reference material producers, regulatory authorities, organizations and schemes using peer assessment, accreditation bodies and others can also use this International Standard in confirming or recognizing the competence of reference material producers.

Document History

ISO 17034
November 1, 2016
General requirements for the competence of reference material producers
This International Standard specifies general requirements for the competence and consistent operation of reference material producers. This International Standard sets out the requirements in...

References

Advertisement