BSI - BS EN 50180-3
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 3: Requirements for bushing fixations
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 October 2015 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Bushings): | 29.080.20 |
Document History
July 31, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 3: Requirements for bushing fixations
A description is not available for this item.
BS EN 50180-3
October 31, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 3: Requirements for bushing fixations
A description is not available for this item.