ASD-STAN PREN 2311

Aerospace series Bushes with self-lubricating liner Technical specification

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2015
Status: active
Page Count: 26
scope:

This standard specifies the required characteristics, inspections and tests, quality assurance and qualification, acceptance and delivery conditions for bushes, designed to be subjected under load, to slow sliding movements, rotations and small oscillations only for aerospace applications.

This standard applies to all bushes when referred to in the respective product standards or in a design documentation.

The liner is designed to be used in the temperature range of - 50 °C to 163 °C. Aluminium bushes are limited to - 55 °C to 121 °C.

Document History

ASD-STAN PREN 2311
September 1, 2015
Aerospace series Bushes with self-lubricating liner Technical specification
This standard specifies the required characteristics, inspections and tests, quality assurance and qualification, acceptance and delivery conditions for bushes, designed to be subjected under load,...
May 10, 2010
Aerospace series Bushes with self-lubricating liner Technical specification
This standard specifies the required characteristics, inspections and tests, quality assurance and qualification, acceptance and delivery conditions for bushes, designed to be subjected under load,...
January 1, 1987
Bushes with Self-Lubricating Liner Technical Specification
A description is not available for this item.

References

Advertisement