ASD-STAN PREN 2714-013

Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between - 55 °C and 260 °C Part 013: DR family, screened (spiral) and jacketed, UV laser printable Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2015
Status: active
Page Count: 9
scope:

This standard specifies the characteristics of UV laser printable DR family, single and multicore screened (spiral) and jacketed electrical lightweight cables for use in the on-board electrical systems of aircraft, at operating temperatures between - 55 °C and 260 °C. Nevertheless, if needed, - 65 °C is also acceptable as shown by cold test.

It shall also be possible to mark these cables by qualified compatible marking.

These markings shall satisfy the requirements of EN 3838

Document History

ASD-STAN PREN 2714-013
September 1, 2015
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between - 55 °C and 260 °C Part 013: DR family, screened (spiral) and jacketed, UV laser printable Product standard
This standard specifies the characteristics of UV laser printable DR family, single and multicore screened (spiral) and jacketed electrical lightweight cables for use in the on-board electrical...
May 1, 2003
Aerospace Series Cables, Electrical, Single and Multicore for General Purpose Operating Temperatures between -55 Degrees Celsius and 260 Degrees Celsius Part 013: DR Family, Screened (spiral) and Jacketed, UV Laser Printable Product Standard
A description is not available for this item.

References

Advertisement