DSF/EN 60870-5-104/FPRA1

Telecontrol equipment and systems - Part 5-104: Transmission protocols - Network access for IEC 60870-5-101 using standard transport profiles

inactive
Organization: DS
Status: inactive
Page Count: 7
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 60870 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a telecontrol companion standard that enables interoperability among compatible telecontrol equipment. The defined telecontrol companion standard utilizes standards of the IEC 60870-5 series. The specifications of this part present a combination of the application layer of IEC 60870-5-101 and the transport functions provided by a TCP/IP (Transmission Control Protocol/Internet Protocol). Within TCP/IP, various network types can be utilized, including X.25, FR (Frame Relay), ATM (Asynchronous Transfer Mode) and ISDN (Integrated Service Data Network). Using the same definitions, alternative ASDUs (Application Service Data Unit) as specified in other IEC 60870-5 companion standards (for example, IEC 60870-5-102) may be combined with TCP/IP, but this is not described further in this part. NOTE Security mechanisms are outside the scope of this standard.

Document History

September 20, 2023
Telecontrol equipment and systems – Part 5-104: Transmission protocols – Network access for IEC 60870-5-101 using standard transport profiles
Applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. Defines a telecontrol companion standard that...
November 21, 2016
Telecontrol equipment and systems – Part 5-104: Transmission protocols – Network access for IEC 60870-5-101 using standard transport profiles
Applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. Defines a telecontrol companion standard that...
January 26, 2007
Telecontrol equipment and systems - Part 5-104: Transmission protocols - Network access for IEC 60870-5-101 using standard transport profiles
This part of IEC 60870 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
August 29, 2001
Telecontrol equipment and systems - Part 5-104: Transmission protocols - Network access for IEC 60870-5-101 using standard transport profiles
This part of IEC 60870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
DSF/EN 60870-5-104/FPRA1
Telecontrol equipment and systems - Part 5-104: Transmission protocols - Network access for IEC 60870-5-101 using standard transport profiles
This part of IEC 60870 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
Advertisement