EPA - 40 CFR PART 82

PROTECTION OF STRATOSPHERIC OZONE

active, Most Current
Organization: EPA
Publication Date: 1 July 2015
Status: active
Page Count: 235
scope:

Purpose and scope.

(a) The purpose of the regulations in this subpart is to implement the Montreal Protocol on Substances that Deplete the Ozone Layer and sections 602, 603, 604, 605, 606, 607, 614 and 616 of the Clean Air Act Amendments of 1990, Public Law 101-549. The Protocol and section 604 impose limits on the production and consumption (defined as production plus imports minus exports, excluding transhipments and used controlled substances) of certain ozone-depleting substances, according to specified schedules. The Protocol also requires each nation that becomes a Party to the agreement to impose certain restrictions on trade in ozone-depleting substances with non-Parties.

(b) This subpart applies to any person that produces, transforms, destroys, imports or exports a controlled substance or imports or exports a controlled product.

Document History

July 1, 2022
PROTECTION OF STRATOSPHERIC OZONE
Purpose and scope. (a) The purpose of the regulations in this subpart is to implement the Montreal Protocol on Substances that Deplete the Ozone Layer and sections 602, 603, 604, 605, 606, 607, 614...
July 1, 2020
PROTECTION OF STRATOSPHERIC OZONE
Purpose and scope. (a) The purpose of the regulations in this subpart is to implement the Montreal Protocol on Substances that Deplete the Ozone Layer and sections 602, 603, 604, 605, 606, 607, 614...
July 1, 2019
PROTECTION OF STRATOSPHERIC OZONE
Purpose and scope. (a) The purpose of the regulations in this subpart is to implement the Montreal Protocol on Substances that Deplete the Ozone Layer and sections 602, 603, 604, 605, 606, 607, 614...
July 1, 2018
PROTECTION OF STRATOSPHERIC OZONE
Purpose and scope. The purpose of the regulations in this subpart is to implement the Montreal Protocol on Substances that Deplete the Ozone Layer and sections 602, 603, 604, 605, 606, 607, 614 and...
July 1, 2017
PROTECTION OF STRATOSPHERIC OZONE
A description is not available for this item.
July 1, 2016
PROTECTION OF STRATOSPHERIC OZONE
A description is not available for this item.
40 CFR PART 82
July 1, 2015
PROTECTION OF STRATOSPHERIC OZONE
Purpose and scope. (a) The purpose of the regulations in this subpart is to implement the Montreal Protocol on Substances that Deplete the Ozone Layer and sections 602, 603, 604, 605, 606, 607, 614...
July 1, 2014
PROTECTION OF STRATOSPHERIC OZONE
A description is not available for this item.

References

Advertisement