CEN - EN 253
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene
| Organization: | CEN |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
This European Standard specifies requirements and test methods for straight lengths of prefabricated thermally insulated pipe-in-pipe assemblies for directly buried hot water networks, comprising a steel service pipe from DN 15 to DN 1200, rigid polyurethane foam insulation and an outer casing of polyethylene. The pipe assembly may also include the following additional elements: measuring wires, spacers and diffusion barriers.
This standard applies only to insulated pipe assemblies, for continuous operation with hot water at various temperatures up to 120 °C and occasionally with a peak temperature up to 140 °C.
The estimation of expected thermal life with continuous operation at various temperatures is outlined in Annex B.
Document History