CSA - CAN/CSA-ISO/IEC 1989:15

Information technology - Programming languages, their environments and system software interfaces - Programming language COBOL

inactive
Organization: CSA
Publication Date: 1 January 2015
Status: inactive
Page Count: 963
ICS Code (Languages used in information technology): 35.060
scope:

 This International Standard specifies the syntax and semantics of COBOL. Its purpose is to promote a high degree of machine independence to permit the use of COBOL on a variety of data processing systems.

This International Standard specifies:

- The form of a compilation group written in COBOL.

- The effect of compiling a compilation group.

- The effect of executing run units.

- The elements of the language for which a conforming implementation is required to supply a definition.

- The elements of the language for which meaning is explicitly undefined.

- The elements of the language that are dependent on the capabilities of the processor.

This International Standard does not specify:

- The means whereby a compilation group written in COBOL is compiled into code executable by a processor.

- The time at which method, function, or program runtime modules are linked or bound to an activating statement, except that runtime binding occurs of necessity when the identification of the appropriate program or method is not known at compile time.

- The time at which parameterized classes and interfaces are expanded.

- The mechanism by which locales are defined and made available on a processor.

- The form or content of error, flagging, or warning messages.

- The form and content of listings produced during compilation, if any.

- The form of documentation produced by an implementor of products conforming to this International Standard.

- The sharing of resources other than files among run units.

Document History

January 1, 2015
Information technology — Programming languages, their environments and system software interfaces — Programming language COBOL
This International Standard specifies the syntax and semantics of COBOL. Its purpose is to promote a high degree of machine independence to permit the use of COBOL on a variety of data processing...
CAN/CSA-ISO/IEC 1989:15
January 1, 2015
Information technology - Programming languages, their environments and system software interfaces - Programming language COBOL
 This International Standard specifies the syntax and semantics of COBOL. Its purpose is to promote a high degree of machine independence to permit the use of COBOL on a variety of data processing...
January 1, 2004
Information technology Programming languages COBOL
This International Standard specifies the syntax and semantics of COBOL. Its purpose is to promote a high degree of machine independence to permit the use of COBOL on a variety of data processing...
January 1, 2004
Information technology - Programming languages - COBOL
This International Standard specifies the syntax and semantics of COBOL. Its purpose is to promote a high degree of machine independence to permit the use of COBOL on a variety of data processing...

References

Advertisement