ASABE ISO TS 28924

Agricultural Machinery - Guards for Moving Parts of Power Transmission - Guard Opening Without Tool

inactive
Buy Now
Organization: ASABE
Publication Date: 1 September 2015
Status: inactive
Page Count: 5
scope:

This Technical Specification gives safety requirements, and the means of verifying them, for the design and construction of guards, able to be opened without a tool, which are used to guard the moving parts of the power transmission of self-propelled ride-on machines and mounted, semi-mounted or trailed machines used in agriculture. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer.

It deals with the significant hazards (as listed in Annex A), hazardous situations and events relevant to guards of moving parts of power transmission used as intended and under the conditions foreseen by the manufacturer (see Clauses 4 and 5).

Document History

September 1, 2015
Agricultural machinery — Guards for moving parts of power transmission — Guard opening without tool
This Technical Specification gives safety requirements, and the means of verifying them, for the design and construction of guards, able to be opened without a tool, which are used to guard the...
ASABE ISO TS 28924
September 1, 2015
Agricultural Machinery - Guards for Moving Parts of Power Transmission - Guard Opening Without Tool
This Technical Specification gives safety requirements, and the means of verifying them, for the design and construction of guards, able to be opened without a tool, which are used to guard the...

References

Advertisement