CSA - C22.2 NO. 193-M1983

High Voltage Full-Load Interrupter Switches

inactive
Organization: CSA
Publication Date: 1 January 1983
Status: inactive
Page Count: 25
scope:

This Standard applies to full-load interrupter switches for use at voltages from 751 to 48 300 V ac indoors, and for installation in switchgear assemblies (see CSA Standard C22.2 No. 31) or similar equipment for use indoors or outdoors, and at altitudes not exceeding 2000 m, in nonhazardous locations, in accordance with the Rules of the Canadian Electrical Code, Part I.

Document History

March 1, 1983
High Voltage Full-Load Interrupter Switches
This Standard applies to full-load interrupter switches for use at voltages from 751 to 48 300 V ac indoors, and for installation in switchgear assemblies (see CSA Standard C22.2 No. 31) or similar...
January 1, 1983
High Voltage Full-Load Interrupter Switches
This Standard applies to full-load interrupter switches for use at voltages from 751 to 48 300 V ac indoors, and for installation in switchgear assemblies (see CSA Standard C22.2 No. 31) or similar...
C22.2 NO. 193-M1983
January 1, 1983
High Voltage Full-Load Interrupter Switches
This Standard applies to full-load interrupter switches for use at voltages from 751 to 48 300 V ac indoors, and for installation in switchgear assemblies (see CSA Standard C22.2 No. 31) or similar...
January 1, 1983
High Voltage Full-Load Interrupter Switches
This Standard applies to full-load interrupter switches for use at voltages from 751 to 48 300 V ac indoors, and for installation in switchgear assemblies (see CSA Standard C22.2 No. 31) or similar...
January 1, 1983
High Voltage Full-Load Interrupter Switches
This Standard applies to full-load interrupter switches for use at voltages from 751 to 48 300 V ac indoors, and for installation in switchgear assemblies (see CSA Standard C22.2 No. 31) or similar...
Advertisement