CEI - EN 60335-2-11/A1
Household and similar electrical appliances - Safety Part 2: Particular requirements for tumble dryers
| Organization: | CEI |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Laundry appliances): | 97.060 |
| ICS Code (Domestic safety): | 13.120 |
scope:
Foreword
This document (EN 60335-2-11:2010/A1:2
The following dates are fixed:
• latest date by which the document has to be implemented at national level by publication of an identical national standard or by endorsement (dop) 2015-08-13
• latest date by which the national standards conflicting with the document have to be withdrawn (dow) 2017-02-24
This amendment supplements or modifies the corresponding clauses
of EN 60335-1:2012 and its amendments and EN 60335-2-11:2010 and EN
60335-2-11:2010/A11:
Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.
This standard covers the Principle Elements of the Safety Objectives for Electrical Equipment Designed for Use within Certain Voltage Limits (LVD - 2006/95/EC).
Document History