CEI EN 60601-2-34

Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of invasive blood pressure monitoring equipment

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2015
Status: active
Page Count: 74
ICS Code (Diagnostic equipment): 11.040.55
scope:

This particular standard applies to BASIC SAFETY and ESSENTIAL PERFORMANCE of INVASIVE BLOOD PRESSURE MONITORING EQUIPMENT as defined in 201.3.63, hereinafter referred to as ME EQUIPMENT.

This particular standard does not apply to catheter tubing, catheter needles, Luer locks, taps and tap tables that connect to the DOME.

This particular standard does not apply to NON-INVASIVE BLOOD PRESSURE MONITORING EQUIPMENT.

Document History

CEI EN 60601-2-34
September 1, 2015
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of invasive blood pressure monitoring equipment
This particular standard applies to BASIC SAFETY and ESSENTIAL PERFORMANCE of INVASIVE BLOOD PRESSURE MONITORING EQUIPMENT as defined in 201.3.63, hereinafter referred to as ME EQUIPMENT. This...
November 1, 2001
Medical electrical equipment - Part 2: Particular requirements for the safety, including essential performance, of invasive blood pressure monitoring equipment
La Norma si applica a un apparecchio singolo di misura o parte di un monitoraggio fisiologico o di un sistema di misura compresi i suoi trasduttori, utilizzato per la misura interna del sistema...
July 1, 1996
Apparecchi elettromedicali - Parte 2: Norme particolari per la sicurezza degli apparecchi di monitoraggio diretto della pressione del sangue
La Norma si applica agli apparecchi elettromedicali che comprendono trasduttori inseriti nel sistema cardiovascolare per il monitoraggio e/o la registrazione della pressione interna del sangue del...

References

Advertisement