DIN EN ISO 8502-3
Tests for the assessment of surface cleanliness - Part 3: Assessment of dust on steel surfaces prepared for painting (pressure-sensitive tape method) (ISO 8502-3:1992)
inactive
| Organization: | DIN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Surface preparation): | 25.220.10 |
Document History
May 1, 2017
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 3: Assessment of dust on steel surfaces prepared for painting (pressure-sensitive tape method) (ISO 8502-3:2017)
This part of ISO 8502 describes a method for the assessment of dust remaining on cleaned steel surfaces prepared for painting. It provides pictorial ratings for the assessment of the average quantity...
DIN EN ISO 8502-3
June 1, 1999
Tests for the assessment of surface cleanliness - Part 3: Assessment of dust on steel surfaces prepared for painting (pressure-sensitive tape method) (ISO 8502-3:1992)
A description is not available for this item.