ASTM International - ASTM D6754/D6754M-10

Standard Specification for Ketone Ethylene Ester Based Sheet Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2010
Status: inactive
Page Count: 4
ICS Code (Roofs): 91.060.20
scope:

1.1 This specification covers flexible sheet made from ketone ethylene ester (KEE) as the primary polymer intended for use in single ply roofing membrane exposed to the weather. The sheet shall be reinforced with fabric.

1.2 In-place roof system design criteria, such as fire resistance, field-seaming strength, material compatibility, uplift resistance, in-situ shrinkage, among others, are factors that must be considered, but are beyond the scope of this specification.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 The following precautionary caveat pertains to the test methods portion only, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers flexible sheet made from ketone ethylene ester (KEE) as the primary polymer intended for use in single ply roofing membrane exposed to the weather. The sheet shall be... View More

Document History

September 1, 2023
Standard Specification for Ketone Ethylene Ester Based Sheet Roofing
1.1 This specification covers flexible sheet made from ketone ethylene ester (KEE) as the primary polymer intended for use in single-ply roofing membrane exposed to the weather. The sheet shall be...
Standard Specification for Ketone Ethylene Ester Based Sheet Roofing
1.1 This specification covers flexible sheet made from ketone ethylene ester (KEE) as the primary polymer intended for use in single-ply roofing membrane exposed to the weather. The sheet shall be...
November 1, 2015
Standard Specification for Ketone Ethylene Ester Based Sheet Roofing
1.1 This specification covers flexible sheet made from ketone ethylene ester (KEE) as the primary polymer intended for use in single ply roofing membrane exposed to the weather. The sheet shall be...
ASTM D6754/D6754M-10
July 1, 2010
Standard Specification for Ketone Ethylene Ester Based Sheet Roofing
1.1 This specification covers flexible sheet made from ketone ethylene ester (KEE) as the primary polymer intended for use in single ply roofing membrane exposed to the weather. The sheet shall be...
Advertisement