ARINC 628P9

CABIN EQUIPMENT INTERFACES PART 9 CABIN INTERFACE NETWORK (CIN)

inactive
Buy Now
Organization: ARINC
Publication Date: 20 November 2015
Status: inactive
Page Count: 50
scope:

Purpose of this Document

ARINC Specification 628, Part 9, defines general architectural philosophy and aircraft infrastructure for the proper use and interface of various cabin information network related equipment. Consistency with ARINC Specification 628, Part 9, allows each respective system to operate in concert when integrated with other compatible cabin type equipment.

ARINC Specification 628, Part 9, defines standards for the aircraft Cabin Information Network (CIN) wiring, connectors, power, identification codes, space envelopes, and mounting principles. The equipment itself is not the subject of this Specification because it may be unique to the system manufacturer or marketplace-driven. Design guidelines are included for informational purposes as these guidelines impact the interfaces and installation of cabin equipment aboard the aircraft. Functional improvements may be made through the addition or enhancement of modules without modification of the aircraft.

The CIN should be designed for specific requirements but scalable to all commercial aircraft types. A generic configuration of cabin subsystems interconnection is shown in Attachment 1, Cabin Information Network Block Diagram and Interfaces. The block diagram also includes connections with other avionics that contribute to the operation of the cabin.

The Cabin Local Area Network Internet Protocol (LAN IP) address scheme is shown in Attachment 4. This scheme includes all components and systems of the entire Cabin LAN

Document History

December 29, 2017
CABIN EQUIPMENT INTERFACES PART 9 CABIN INTERFACE NETWORK (CIN)
A description is not available for this item.
ARINC 628P9
November 20, 2015
CABIN EQUIPMENT INTERFACES PART 9 CABIN INTERFACE NETWORK (CIN)
Purpose of this Document ARINC Specification 628, Part 9, defines general architectural philosophy and aircraft infrastructure for the proper use and interface of various cabin information network...
December 18, 2009
CABIN EQUIPMENT INTERFACES (CEI) PART 9 CABIN INFORMATION NETWORK (CIN)
Purpose of this Document ARINC Specification 628, Part 9, defines general architectural philosophy and aircraft infrastructure for the proper use and interface of various cabin information network...
July 31, 2008
CABIN EQUIPMENT INTERFACES (CEI) PART 9 CABIN INFORMATION NETWORK (CIN)
A description is not available for this item.
February 24, 2005
CABIN EQUIPMENT INTERFACES PART 9 CABIN INFORMATION NETWORK (CIN) SPECIFICATION
A description is not available for this item.

References

Advertisement