ISO 19291
Lubricants - Determination of tribological quantities for oils and greases - Tribological test in the translatory oscillation apparatus
| Organization: | ISO |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
This document describes test methods based on a high-frequency, linear-oscillation test machine to determine tribological quantities like friction, wear, load carrying capacity and extreme pressure behaviour of liquid lubricants (oils) and consistent lubricants (greases) in the ball-on-disk contact geometry.
NOTE This method is technically equivalent to DIN 51834-2/ASTM D6425[1] (NB/SH/T 0847[3]) and ASTM D7421[4] (NB/SH/T 0882[5]) for oils, as well as ASTM D5706[6] (SH/T 0784[7]) and ASTM D5707[8] (SH/T 0721[9]) for greases.
Document History