DSF/FPREN ISO 18254

Textiles - Method for the detection and determination of alkylphenol ethoxylates (APEO) (ISO/FDIS 18254:2015)

pending, Most Current
Organization: DS
Status: pending
Page Count: 20
ICS Code (Textiles in general): 59.080.01
scope:

The International Standard describes analyses that are used to detect extractable alkylphenol ethoxylates (nonylphenol ethoxylates and octylphenol ethoxylates) in textile products. This International Standard provides a method that uses Liquid Chromatograph (LC) with Mass Spectrometry (MS) system to detect and quantify alkylphenol ethoxylates of defined ethoxylate chain length.

Document History

DSF/FPREN ISO 18254
Textiles - Method for the detection and determination of alkylphenol ethoxylates (APEO) (ISO/FDIS 18254:2015)
The International Standard describes analyses that are used to detect extractable alkylphenol ethoxylates (nonylphenol ethoxylates and octylphenol ethoxylates) in textile products. This International...
Textiles - Method for the detection and determination of alkylphenolethoxylates (APEO) (ISO/DIS 18254:2014)
This method describes the detection and quantification of APEO in textiles
Advertisement