DSF/ISO/FDIS 19281
Air cargo -- Fire resistant containers -- Design, performance and testing requirements
| Organization: | DS |
| Status: | pending |
| Page Count: | 29 |
| ICS Code (Air mode containers, pallets and nets): | 55.180.30 |
scope:
This International Standard specifies the minimum design and performance criteria and testing methods of passive fire resistant containers (FRCs) for carriage on aircraft main deck, to be used on either of the following: a) in those cargo compartments of civil transport aircraft where they constitute one means of complying with applicable airworthiness regulations; b) on a voluntary basis, when deemed appropriate by operators to improve fire protection in aircraft cargo compartments where airworthiness regulations do not currently mandate their use. The fire resistant containers (FRCs) specified by this International Standard are intended to be used to contain and restrain unitized cargo for loading into either of the following aircraft main deck cargo compartments: a) Class B aircraft cargo compartments according to CS-25, CCAR-25, JAS Part 3 or 14 CFR Part 25 25.857 (b), in accordance a) or b) above; b) Class E aircraft cargo compartments according to CS-25, CCAR-25, JAS Part 3 or 14 CFR Part 25 25.857 (e), in accordance with b) above; c) Class F aircraft cargo compartments according to CS-25 § 25.857(f) and AMC to CS-25.855 and 25.857, or 14CFR Part 25 § 25.857(f) and FAA Advisory Circular AC25.857-X, in accordance with a) above.
Document History