DS/CEN/TR 15444
Transportable gas cylinders - Gas cylinders conforming to the TPED to be used for PED applications - Applicability and justifications
| Organization: | DS |
| Publication Date: | 8 November 2006 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This Technical Report provides a rationale and technical justification for certain European Standards for transportable gas cylinders, produced in accordance with the requirements of the Transportable Pressure Equipment Directive (TPED), to be used for applications currently listed in the Pressure Equipment Directive (PED). Its purpose is to allow gas cylinders manufactured to the European Standards and EEC directives listed in this Technical Report to be eligible for the application of a ""CE"" mark under the PED provided that their filling conditions fulfil the requirements of ADR/RID (P200, 4.1.4.1) in respect of portable fire extinguishers, breathing apparatus and other cylinders used as stationary pressure vessels.
Document History