DSF/EN ISO 17491-4/FPRA1

Protective clothing - Test methods for clothing providing protection against chemicals - Part 4: Determination of resistance to penetration by a spray of liquid (spray test) (ISO 17491-4:2008/FDAM 1:2015)

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies a method for determining the resistance of chemical protective clothing to penetration by sprays of liquid chemicals. This European Standard is applicable to clothing which may comprise one or more items and which is intended to be worn when there is risk of exposure to slight splashes of a liquid chemical or to spray particles that coalesce and run off the surface of the garment. This European Standard is applicable to clothing which is intended to be resistant to penetration under conditions which usually require total body surface cover, but do not demand the wearing of gas-tight clothing. This European Standard is not applicable to the permeation of liquid chemicals through the materials from which the clothing is made.

Document History

March 10, 2016
Protective clothing - Test methods for clothing providing protection against chemicals - Part 4: Determination of resistance to penetration by a spray of liquid (spray test) (ISO 17491-4:2008/Amd 1:2016)
This European Standard specifies a method for determining the resistance of chemical protective clothing to penetration by sprays of liquid chemicals. This European Standard is applicable to clothing...
September 15, 2008
Protective clothing - Test methods for clothing providing protection against chemicals - Part 4: Determination of resistance to penetration by a spray of liquid (spray test)
This European Standard specifies a method for determining the resistance of chemical protective clothing to penetration by sprays of liquid chemicals. This European Standard is applicable to clothing...
Protective clothing – Test methods for clothing providing protection against chemicals – Part 4: Determination of resistance to penetration by a spray of liquid (spray test) (ISO/DIS 17491-4:2023)
This part of ISO 17491 specifies methods for determining the resistance of chemical protective clothing to penetration by sprays of liquid chemicals at two different levels of intensity: a) Method A:...
Protective clothing - Test methods for clothing providing protection against chemicals - Part 4: Determination of resistance to penetration by a spray of liquid (spray test) (ISO/FDIS 17491-4:2008)
This European Standard specifies a method for determining the resistance of chemical protective clothing to penetration by sprays of liquid chemicals. This European Standard is applicable to clothing...
DSF/EN ISO 17491-4/FPRA1
Protective clothing - Test methods for clothing providing protection against chemicals - Part 4: Determination of resistance to penetration by a spray of liquid (spray test) (ISO 17491-4:2008/FDAM 1:2015)
This European Standard specifies a method for determining the resistance of chemical protective clothing to penetration by sprays of liquid chemicals. This European Standard is applicable to clothing...
Protective clothing - Test methods for clothing providing protection against chemicals - Part 4: Determination of resistance to penetration by a spray of liquid (spray test) (ISO 17491-4:2008/DAM 1:2014)
This European Standard specifies a method for determining the resistance of chemical protective clothing to penetration by sprays of liquid chemicals. This European Standard is applicable to clothing...
Advertisement