DSF/FPREN ISO 17575-3
Electronic fee collection - Application interface definition for autonomous systems - Part 3: Context data (ISO/FDIS 17575-3:2015)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 128 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO 17575 defines the content, semantic and format of the data exchange between a Front End (OBE plus optional proxy) and the corresponding Back End in autonomous toll systems. This part of ISO 17575 comprises the definition of the data elements used to specify and describe the toll context details. Context data are transmitted from the Back End to the Front End. In ISO 17575, context data is the description of the properties of a single instance of an EFC context. This single instance of an EFC context operates according to one of the basic tolling principles such as
- road section charging,
- area pricing according to travelled distance,
- area pricing according to the time,
- cordon pricing. EFC context data comprise a set of rules for charging, including the description of the charged network, the charging principles, the liable vehicles and a definition of the required contents of the charge report. This set of rules is defined individually for each EFC context according to local needs.
Document History