DSF/ISO/DIS 19291

Testing of lubricants -- Tribological test in the translatory oscillation apparatus -- Determination of tribological quantities for oils and greases in the translatory oscillation apparatus

pending
Organization: DS
Status: pending
Page Count: 18
scope:

This international standard describes test methods based on a high-frequency, linear-oscillation test machine to determine tribological quantities like friction, wear, load carrying capacity and extreme pressure behaviour of liquid lubricants (oils) and consistent lubricants (greases) in the ball-on-disk contact geometry. This method is technically equivalent to DIN 51834-2 / ASTM D6425 (SH/T 0847) and ASTM D7421 (NB/SH/T 0882) for oils as well as ASTM D5706 (SH/T 0784) and ASTM D5707 (SH/T 0721) for greases.

Document History

Testing of lubricants -- Tribological test in the translatory oscillation apparatus -- Determination of tribological quantities for oils and greases in the translatory oscillation apparatus
SCOPE IN PDF
DSF/ISO/DIS 19291
Testing of lubricants -- Tribological test in the translatory oscillation apparatus -- Determination of tribological quantities for oils and greases in the translatory oscillation apparatus
This international standard describes test methods based on a high-frequency, linear-oscillation test machine to determine tribological quantities like friction, wear, load carrying capacity and...
Advertisement