IAPMO - IGC 115A
AUTOMATIC WATER LEAK DETECTION AND CONTROL DEVICES
| Organization: | IAPMO |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This Standard covers automatic water leak detection and control devices and automatic water leak detection and shut‐off devices and specifies requirements for materials, physical characteristics, performance testing, and markings.
This Standard covers leak detection devices NPS‐1/4 to NPS‐10.
The requirements of this Standard are not intended to prevent the use of alternate materials or methods of construction provided such alternates meet the intent of this Standard.
Proposals for amendments to this Standard will be processed in accordance with the standards writing procedures of IAPMO.
The user's attention is called to the possibility that compliance with this Standard may require use of an invention covered by patent rights. By publication of this Standard, no position is taken with respect to the validity of any such claim(s) or of any patent rights in connection therewith. If a patent holder has filed a statement of willingness to grant a license under these rights on reasonable and nondiscriminatory terms and conditions to applicants desiring to obtain such a license, then details can be obtained from IAPMO.
Document History