AFNOR - NF EN ISO 3233-3

Paints and varnishes - Determination of percentage volume of non-volatile matter - Part 3 : Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material

active, Most Current
Organization: AFNOR
Publication Date: 5 September 2015
Status: active
ICS Code (Paints and varnishes): 87.040

Document History

NF EN ISO 3233-3
September 5, 2015
Paints and varnishes - Determination of percentage volume of non-volatile matter - Part 3 : Determination by calculation from the non-volatile-matter content determined in accordance with ISO 3251, the density of the coating material and the density of the solvent in the coating material
A description is not available for this item.
Advertisement