AFNOR - NF EN 50377-17-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-1 : type FPFT (factory polished field terminated) simplex connector factory terminated with EN 60793-2-50 category B1.3 fibre and field mounted onto IEC 60793-2-50 category B1.3 or B6a_1 or B6a_2 singlemode fibre, category C

active, Most Current
Organization: AFNOR
Publication Date: 21 November 2015
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

NF EN 50377-17-1
November 21, 2015
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-1 : type FPFT (factory polished field terminated) simplex connector factory terminated with EN 60793-2-50 category B1.3 fibre and field mounted onto IEC 60793-2-50 category B1.3 or B6a_1 or B6a_2 singlemode fibre, category C
A description is not available for this item.
Advertisement