CEN - EN 3660-063
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard
| Organization: | CEN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and / or metallic bands for use under the following conditions:
Associated electrical connector(s) : EN 3660-002.
NOTE Class N in EN 3660-001 cross refers to class F in EN 3660-063.
Temperature range, Class F (N) : − 65 °C to 200 °C (see note above);
Class K : − 65 °C to 200 °C; Class W : − 65 °C to 175 °C;
Class T : − 65 °C to 175 °C (Nickel PTFE plating);
Class Z : − 65 °C to 175 °C (Zinc Nickel plating).
Associated electrical accessories : prEN 3660-033 Metallic band (for shield termination).
These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.
Document History