BSI - BS EN 4644-022

Aerospace series — Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 022: Plug, size 2, with mounting holes, class A, C and E — Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 November 2015
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

BS EN 4644-022
November 30, 2015
Aerospace series — Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 022: Plug, size 2, with mounting holes, class A, C and E — Product standard
A description is not available for this item.

References

Advertisement