CEN - EN 4644-023

Aerospace series - Connector, electrical and optical, rect angul ar, modul ar, rect angul ar i nserts, oper ati ng temperature 175 °C (or 125 °C) continuous - Part 023: Plug, size 2, with ground block, class B and F - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 November 2015
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the size 2 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-024 or EN4644-025 or EN4644-026.

Document History

EN 4644-023
November 1, 2015
Aerospace series - Connector, electrical and optical, rect angul ar, modul ar, rect angul ar i nserts, oper ati ng temperature 175 °C (or 125 °C) continuous - Part 023: Plug, size 2, with ground block, class B and F - Product standard
This European Standard specifies the size 2 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...

References

Advertisement