CEN - EN 4644-022
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 022: Plug, size 2, with mounting holes, class A, C and E - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the size 2 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-024 or EN 4644-025 or EN 4644-026.
Document History
EN 4644-022
November 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 022: Plug, size 2, with mounting holes, class A, C and E - Product standard
This European Standard specifies the size 2 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...