DS/CWA 14923-1
J/eXtensions for Financial Services (J/XFS) for the Java Platform - Part 1: Base Architecture - Programmer's Reference
| Organization: | DS |
| Publication Date: | 29 July 2004 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
J/XFS defines a standardized interface to all common financial devices which can be used by applications and applets1 written in the Java programming language. One of the reasons why these new banking applications are written in the Java language is that these programs are supposed to run on many different hardware platforms. One of the main obstacles in doing platform independent programming is accessing devices. One of the main goals of this standard is to allow access to banking devices in a 100% pure Java way on both thin and thick clients, e.g. on a network computer as well as in a Linux, WinNT, OS/2 or Unix workstation.
Document History