CSA - CAN/CSA-C61869-5:15
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
| Organization: | CSA |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 163 |
scope:
In the first sentence of the first paragraph, replace "Um ≥ 72,5 kV" with "Um ≥ 36 kV"]
[Replace the fourth paragraph with the following]
The measurement application includes indication measuring, revenue metering, and power quality measurement. The control application includes point-on-wave application as well as static compensators application.
[Add the following notes]
Note 501A: See Annex 5CA for capacitor voltage
transformers with a non-frequency-depend
Note 501B: Measurement Canada and other local authorities should be contacted and consulted in regard to the applicable specifications and requirements for revenue metering.
Document History