IEC 60794-1-1 REDLINE

Optical fibre cables – Part 1-1: Generic specification – General

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2015
Status: active
Page Count: 54
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 applies to optical fibre cables for use with communication equipment and devices employing similar techniques and to cables having a combination of both optical fibres and electrical conductors.

The object of this standard is to establish uniform generic requirements for the geometrical, transmission, material, mechanical, ageing (environmental exposure), climatic and electrical properties of optical fibre cables and cable elements, where appropriate.

Document History

May 1, 2023
Optical fibre cables – Part 1-1: Generic specification – General (Commented Version)
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the...
IEC 60794-1-1 REDLINE
November 1, 2015
Optical fibre cables – Part 1-1: Generic specification – General
This part of IEC 60794 applies to optical fibre cables for use with communication equipment and devices employing similar techniques and to cables having a combination of both optical fibres and...

References

Advertisement