ISO/IEC 8825-3

Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2015
Status: active
Page Count: 210
ICS Code (Presentation layer): 35.100.60
scope:

This Recommendation | International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types.

It provides several mechanisms for such specification, including:

- direct specification of the encoding using standardized notation;

- specification of the encoding by reference to standardized encoding rules;

- specification of the encoding of an ASN.1 type by reference to an encoding structure;

- specification of the encoding using non-ECN notation.

It also provides the means to link the specification of encodings to the type definitions to which they are to be applied.

ECN does not currently provide any support for specifications using the OID internationalized resource identifier type or the relative OID internationalized resource identifier type (see Rec. ITU-T X.680 | ISO/IEC 8824-1), and these are not referred to further in this Standard.

Document History

June 1, 2021
Information technology — ASN.1 encoding rules — Part 3: Specification of Encoding Control Notation (ECN)
This Recommendation | International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: –...
ISO/IEC 8825-3
November 15, 2015
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
This Recommendation | International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: –...
December 1, 2012
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) TECHNICAL CORRIGENDUM 1
A description is not available for this item.
December 15, 2008
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
This Recommendation | International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: –...
December 15, 2006
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) AMENDMENT 2
A description is not available for this item.
June 15, 2006
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) TECHNICAL CORRIGENDUM 1
A description is not available for this item.
November 15, 2005
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) AMENDMENT 1: Extensibility support
A description is not available for this item.
December 15, 2002
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
A description is not available for this item.

References

Advertisement