ISO 17761

Space environment (natural and artificial) - Model of high energy radiation at low altitudes (300 km to 600 km)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2015
Status: active
Page Count: 14
ICS Code (Space systems and operations): 49.140
scope:

This International Standard describes the fluxes of charged particles for near-Earth space on base of the PAMELA experiment data. This International Standard can be used to calculate fluxes of protons with energy more than 100 MeV up to geomagnetic cut-off rigidity at low altitudes (300 km to 600 km). The main goal of this International Standard is determining the impact of energetic charged particle

Document History

ISO 17761
November 15, 2015
Space environment (natural and artificial) - Model of high energy radiation at low altitudes (300 km to 600 km)
This International Standard describes the fluxes of charged particles for near-Earth space on base of the PAMELA experiment data. This International Standard can be used to calculate fluxes of...

References

Advertisement