ASABE ISO 3776-3

Tractors and machinery for agriculture - Seat belts - Part 3: Requirements for assemblies

inactive
Buy Now
Organization: ASABE
Publication Date: 1 October 2015
Status: inactive
Page Count: 14
scope:

This part of ISO 3776 specifies the requirements for pelvic restraint (seat) belt assemblies intended to be used by the operators of agricultural tractors and self-propelled machinery.

NOTE Seat belt assemblies that meet the requirements of UNECE R16:2000, Clause 6, but excluding 6.4 of that regulation, or seat belt assemblies complying with the requirements of SAE J386 are deemed to comply with the requirements of this part of ISO 3776.

Document History

October 1, 2015
Tractors and machinery for agriculture — Seat belts — Part 3: Requirements for assemblies
This part of ISO 3776 specifies the requirements for pelvic restraint (seat) belt assemblies intended to be used by the operators of agricultural tractors and self-propelled machinery. NOTE: Seat...
ASABE ISO 3776-3
October 1, 2015
Tractors and machinery for agriculture - Seat belts - Part 3: Requirements for assemblies
This part of ISO 3776 specifies the requirements for pelvic restraint (seat) belt assemblies intended to be used by the operators of agricultural tractors and self-propelled machinery. NOTE Seat...

References

Advertisement