DIN 6926
Prevailing torque type hexagon nuts with flange and with non-metallic insert
| Organization: | DIN |
| Publication Date: | 1 November 1983 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Field of application
This standard gives specifications for prevailing torque type hexagon nuts with flange and with non-metallic insert, with metric thread with diameters from 5 to 20 mm, assigned to product grade A.
If, in special cases, nuts are to comply with specifications other than those given in this standard, e.g. regarding materials other than those specified in DIN 267 Part 15, resistance to corrosion, high temperature strength over+ 120 °C, or the like, these shall be the subject of particular agreement at the time of ordering (see also "Field of application" clause in DIN 267 Part 15).
Note. The nut dimensions correspond to those specified in DIN 6923 (ISO 4161) plus the dimensions of the prevailing torque element.
Document History