ANSI Z80.29

Ophthalmics – Accommodative Intraocular Lenses

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 28 May 2015
Status: active
Page Count: 46
scope:

Scope and purpose

This standard applies to any ocular implant whose primary indication is the correction of aphakia and is designed to provide vision over a continuous range of distances by affecting a change in the vergence power of the eye resulting from the implant design that changes eye optical power or implant position in response to a stimulus. For the purposes of this standard, these implants are referred to as accommodative intraocular lenses (AIOLs).

This standard addresses specific requirements for AIOLs that are not addressed in the normative references, and include vocabulary, optical properties and test methods, mechanical properties and test methods, labeling, biocompatibility, sterility, shelf-life and transport stability, and clinical investigations necessary for this type of device. As with any standard, alternative validated test methods may be used.

Document History

ANSI Z80.29
May 28, 2015
Ophthalmics – Accommodative Intraocular Lenses
Scope and purpose This standard applies to any ocular implant whose primary indication is the correction of aphakia and is designed to provide vision over a continuous range of distances by...

References

Advertisement