DLA - DSCC-DWG-V62/16603

MICROCIRCUIT, LINEAR, PRECISION, VERY LOW NOISE, LOW INPUT BIAS CURRENT DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 November 2015
Status: inactive
Page Count: 13
scope:

This drawing documents the general requirements of a precision, very low noise, low input bias current dual operational amplifier microcircuit, with an operating temperature range of -55°C to +125°C

Document History

December 16, 2021
MICROCIRCUIT, LINEAR, PRECISION, VERY LOW NOISE, LOW INPUT BIAS CURRENT DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a precision, very low noise, low input bias current dual operational amplifier microcircuit, with an operating temperature range of -55ºC to...
DSCC-DWG-V62/16603
November 4, 2015
MICROCIRCUIT, LINEAR, PRECISION, VERY LOW NOISE, LOW INPUT BIAS CURRENT DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a precision, very low noise, low input bias current dual operational amplifier microcircuit, with an operating temperature range of -55°C to +125°C

References

Advertisement