DSF/ISO/DIS 21940-11

Mechanical vibration -- Rotor balancing-- Part 11: Procedures and tolerances for rotors with rigid behaviour

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 32
ICS Code (Balancing and balancing machines): 21.120.40
scope:

This part of ISO 21940 establishes procedures and unbalance tolerances for balancing rotors with rigid behaviour. It specifies a) the magnitude of the permissible residual unbalance; b) the necessary number of correction planes; c) the allocation of the permissible residual unbalance to the tolerance planes; d) how to account for uncertainties in the balancing process. NOTE In ISO 21940-14 the assessment of balancing errors is considered in detail. Further fundamentals of rotor balancing are contained in ISO 19499 which gives an introduction into balancing. This part of ISO 21940 does not cover the balancing of rotors with flexible behaviour. Procedures and tolerances for rotors with flexible behaviour are dealt with in ISO 21940-12.

Document History

DSF/ISO/DIS 21940-11
Mechanical vibration -- Rotor balancing-- Part 11: Procedures and tolerances for rotors with rigid behaviour
This part of ISO 21940 establishes procedures and unbalance tolerances for balancing rotors with rigid behaviour. It specifies a) the magnitude of the permissible residual unbalance; b) the necessary...
Advertisement