DSF/FPREN ISO 14122-4

Safety of machinery - Permanent means of access to machinery - Part 4: Fixed ladders (ISO/FDIS 14122-4:2015)

pending
Organization: DS
Status: pending
Page Count: 53
ICS Code (Safety of machinery): 13.110
scope:

This International Standard is applicable to stationary machinery where fixed means of access are necessary. This part of ISO 14122 applies to fixed ladders which are a part of a machine. ISO 14122 may also apply to means of access to that part of the building (e. g. working platforms, walkways, ladders) where the machine is installed, providing the main function of that part of the building is to provide a means of access to the machine. NOTE 1 If no national standard or regulation is applicable this standard may be used also for means of access which are outside the scope of this standard. This part applies to non-powered adjustable parts (e. g. foldable, slidable) and to the movable parts of fixed means of access. This International Standard is not applicable to machinery manufactured before the date of its publication.

Document History

August 5, 2016
Safety of machinery – Permanent means of access to machinery – Part 4: Fixed ladders
ISO 14122-4:2016 gives requirements for fixed ladders which are a part of a stationary machine, and to the non-powered adjustable parts (e.g. foldable, slidable) and movable parts of fixed ladder...
November 18, 2010
Safety of machinery – Permanent means of access to machinery – Part 4: Fixed ladders
This standard applies to all machinery (stationary and mobile) where fixed means of access are necessary.
October 19, 2010
Safety of machinery – Permanent means of access to machinery – Part 4: Fixed ladders
Add the following: "NOTE For mobile machinery alternative requirements may apply due to their dimensions and particular condition of use."
August 31, 2004
Safety of machinery – Permanent means of access to machinery – Part 4: Fixed ladders
This standard applies to all machinery (stationary and mobile) where fixed means of access are necessary.
DSF/FPREN ISO 14122-4
Safety of machinery - Permanent means of access to machinery - Part 4: Fixed ladders (ISO/FDIS 14122-4:2015)
This International Standard is applicable to stationary machinery where fixed means of access are necessary. This part of ISO 14122 applies to fixed ladders which are a part of a machine. ISO 14122...
Safety of machinery - Permanent means of access to machinery - Part 4: Fixed ladders (ISO/FDIS 14122-4:2016)
This International Standard is applicable to stationary machinery where fixed means of access are necessary. This part of ISO 14122 applies to fixed ladders which are a part of a machine. ISO 14122...
Advertisement