DSF/ISO/DIS 18797-1

Petroleum, petrochemicals and natural gas industries -- External corrosion protection of risers by coatings and linings-- Part 1: Elastomeric coating systems -- Polychloroprene or EPDM

pending, Most Current
Organization: DS
Status: pending
Page Count: 36
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies the minimum requirements for materials selection, surface preparation, application, inspection, testing, qualification and acceptance criteria of external coating for steel risers pipes used in the splash zone, their field joints and clamps/guides, using an elastomeric protective coating based on polychloroprene, EPDM or equivalent. This is applicable for new construction and repair of applied pipes before installation. Maintenance requirements and field repairs is covered in Part-2. This International Standard also specifies the requirements for transportation, handling and storage of riser pipes before and after surface preparation and coating application.

Document History

DSF/ISO/DIS 18797-1
Petroleum, petrochemicals and natural gas industries -- External corrosion protection of risers by coatings and linings-- Part 1: Elastomeric coating systems -- Polychloroprene or EPDM
This International Standard specifies the minimum requirements for materials selection, surface preparation, application, inspection, testing, qualification and acceptance criteria of external...
Advertisement